Vishay Precision Group Rcwpm-0603 2K 2% K M55342K12B2H00R Tsl Vishay M55342K12B2H00RWL

Description
RCWPM-0603 2K 2% K M55342K12B2H00R TSL
Description
RCWPM-0603 2K 2% K M55342K12B2H00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 2K 2% K M55342K12B2H00R Tsl Vishay - 22P7170 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 2K 2% K M55342K12B2H00R Tsl Vishay
22P7170
Rcwpm-0603 2K 2% K M55342K12B2H00R Tsl Vishay 22P7170
RCWPM-0603 2K 2% K M55342K12B2H00R TSL

RCWPM-0603 2K 2% K M55342K12B2H00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7170
Product Name Rcwpm-0603 2K 2% K M55342K12B2H00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers