Vishay Precision Group Rcwpm-0603 2.32K 1% K M55342K12B2E32S Ts Vishay M55342K12B2E32SWL

Description
RCWPM-0603 2.32K 1% K M55342K12B2E32S TS
Description
RCWPM-0603 2.32K 1% K M55342K12B2E32S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 2.32K 1% K M55342K12B2E32S Ts Vishay - 22P7123 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 2.32K 1% K M55342K12B2E32S Ts Vishay
22P7123
Rcwpm-0603 2.32K 1% K M55342K12B2E32S Ts Vishay 22P7123
RCWPM-0603 2.32K 1% K M55342K12B2E32S TS

RCWPM-0603 2.32K 1% K M55342K12B2E32S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7123
Product Name Rcwpm-0603 2.32K 1% K M55342K12B2E32S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details