Vishay Intertechnology, Inc. Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray M55342K12B2E00TWBT

Description
Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray - M55342K12B2E00TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
M55342K12B2E00TWBT
Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray M55342K12B2E00TWBT
Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray

Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B2E00TWBT
Product Name Res Thick Film 0603 2K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers