Vishay Intertechnology, Inc. RES 2.94K OHM 1/10W 0.1% 0603 M55342K12B2B94RWS

Description
RES 2.94Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 2.94Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/10W 0.1% 0603 - M55342K12B2B94RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/10W 0.1% 0603
M55342K12B2B94RWS
RES 2.94K OHM 1/10W 0.1% 0603 M55342K12B2B94RWS
RES 2.94Kohm 1/10W 0.1% 0603

RES 2.94Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B2B94RWS
Product Name RES 2.94K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details