Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B2B80RWS

Description
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K12B2B80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B2B80RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B2B80RWS-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,0603,2.80K,.1%,50V,100PPM,R/.01% ,BULK - M55342K12B2B80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,2.80K,.1%,50V,100PPM,R/.01% ,BULK
M55342K12B2B80RWS
THIN FILM,0603,2.80K,.1%,50V,100PPM,R/.01% ,BULK M55342K12B2B80RWS
THIN FILM,0603,2.80K,.1%, 50V,100PPM,R/.01% ,BULK

THIN FILM,0603,2.80K,.1%,50V,100PPM,R/.01% ,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K12B2B80RWS-ND M55342K12B2B80RWS
Product Name Chip Resistor - Surface Mount THIN FILM,0603,2.80K,.1%,50V,100PPM,R/.01% ,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details