Vishay Intertechnology, Inc. RES 2.74K OHM 1/10W 0.1% 0603 M55342K12B2B74RBS

Description
RES 2.74Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.74Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/10W 0.1% 0603 - M55342K12B2B74RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/10W 0.1% 0603
M55342K12B2B74RBS
RES 2.74K OHM 1/10W 0.1% 0603 M55342K12B2B74RBS
RES 2.74Kohm 1/10W 0.1% 0603

RES 2.74Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B2B74RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B2B74RBS-ND
Chip Resistor - Surface Mount 764-M55342K12B2B74RBS-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342K 100Ppm 0603 2.74K 0.1% R Bs Vishay - 45P5880 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 0603 2.74K 0.1% R Bs Vishay
45P5880
M55342K 100Ppm 0603 2.74K 0.1% R Bs Vishay 45P5880
M55342K 100PPM 0603 2.74K 0.1% R BS

M55342K 100PPM 0603 2.74K 0.1% R BS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K12B2B74RBS 764-M55342K12B2B74RBS-ND 45P5880
Product Name RES 2.74K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount M55342K 100Ppm 0603 2.74K 0.1% R Bs Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details