Vishay Intertechnology, Inc. THIN FILM,0603,2.0K,.1%,50V,100PPM,R/.01%,BULK M55342K12B2B00RWS

Description
THIN FILM,0603,2.0K,.1%,5 0V,100PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
THIN FILM,0603,2.0K,.1%,5 0V,100PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,2.0K,.1%,50V,100PPM,R/.01%,BULK - M55342K12B2B00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,2.0K,.1%,50V,100PPM,R/.01%,BULK
M55342K12B2B00RWS
THIN FILM,0603,2.0K,.1%,50V,100PPM,R/.01%,BULK M55342K12B2B00RWS
THIN FILM,0603,2.0K,.1%,5 0V,100PPM,R/.01%,BUL K

THIN FILM,0603,2.0K,.1%,50V,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B2B00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B2B00RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B2B00RWS-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B2B00RWS 764-M55342K12B2B00RWS-ND
Product Name THIN FILM,0603,2.0K,.1%,50V,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details