Vishay Precision Group Rcwpm-0603 28K 1% K M55342K12B28E0R Tsl Vishay M55342K12B28E0RWL

Description
RCWPM-0603 28K 1% K M55342K12B28E0R TSL
Description
RCWPM-0603 28K 1% K M55342K12B28E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 28K 1% K M55342K12B28E0R Tsl Vishay - 22P7511 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 28K 1% K M55342K12B28E0R Tsl Vishay
22P7511
Rcwpm-0603 28K 1% K M55342K12B28E0R Tsl Vishay 22P7511
RCWPM-0603 28K 1% K M55342K12B28E0R TSL

RCWPM-0603 28K 1% K M55342K12B28E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7511
Product Name Rcwpm-0603 28K 1% K M55342K12B28E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details