Vishay Intertechnology, Inc. Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R M55342K12B28D0PS2

Description
Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R - M55342K12B28D0PS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R
M55342K12B28D0PS2
Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R M55342K12B28D0PS2
Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B28D0PS2
Product Name Res Thick Film 0603 28 Ohm 1% 7/100W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers