Vishay Precision Group Rcwpm-0603 280 1% K M55342K12B280Ds Tsl Vishay M55342K12B280DSWL

Description
RCWPM-0603 280 1% K M55342K12B280DS TSL
Description
RCWPM-0603 280 1% K M55342K12B280DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 280 1% K M55342K12B280Ds Tsl Vishay - 22P7517 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 280 1% K M55342K12B280Ds Tsl Vishay
22P7517
Rcwpm-0603 280 1% K M55342K12B280Ds Tsl Vishay 22P7517
RCWPM-0603 280 1% K M55342K12B280DS TSL

RCWPM-0603 280 1% K M55342K12B280DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7517
Product Name Rcwpm-0603 280 1% K M55342K12B280Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details