Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 1% 0603 M55342K12B27E4RWSV

Description
RES 27.4Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 1% 0603 - M55342K12B27E4RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 1% 0603
M55342K12B27E4RWSV
RES 27.4K OHM 1/10W 1% 0603 M55342K12B27E4RWSV
RES 27.4Kohm 1/10W 1% 0603

RES 27.4Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B27E4RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B27E4RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B27E4RWSV-ND
27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B27E4RWSV 764-M55342K12B27E4RWSV-ND
Product Name RES 27.4K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details