Vishay Precision Group Rcwpm-0603 26.1K 1% K M55342K12B26E1R Rs Vishay M55342K12B26E1RUL

Description
RCWPM-0603 26.1K 1% K M55342K12B26E1R RS
Description
RCWPM-0603 26.1K 1% K M55342K12B26E1R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 26.1K 1% K M55342K12B26E1R Rs Vishay - 22P7438 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 26.1K 1% K M55342K12B26E1R Rs Vishay
22P7438
Rcwpm-0603 26.1K 1% K M55342K12B26E1R Rs Vishay 22P7438
RCWPM-0603 26.1K 1% K M55342K12B26E1R RS

RCWPM-0603 26.1K 1% K M55342K12B26E1R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7438
Product Name Rcwpm-0603 26.1K 1% K M55342K12B26E1R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details