Vishay Precision Group Rcwpm-0603 267 1% K M55342K12B267Dm Tsl Vishay M55342K12B267DMWL

Description
RCWPM-0603 267 1% K M55342K12B267DM TSL
Description
RCWPM-0603 267 1% K M55342K12B267DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 267 1% K M55342K12B267Dm Tsl Vishay - 22P7454 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 267 1% K M55342K12B267Dm Tsl Vishay
22P7454
Rcwpm-0603 267 1% K M55342K12B267Dm Tsl Vishay 22P7454
RCWPM-0603 267 1% K M55342K12B267DM TSL

RCWPM-0603 267 1% K M55342K12B267DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7454
Product Name Rcwpm-0603 267 1% K M55342K12B267Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details