Vishay Precision Group Rcwpm-0603 25.5 1% K M55342K12B25D5R Rsl Vishay M55342K12B25D5RUL

Description
RCWPM-0603 25.5 1% K M55342K12B25D5R RSL
Description
RCWPM-0603 25.5 1% K M55342K12B25D5R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 25.5 1% K M55342K12B25D5R Rsl Vishay - 22P7419 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 25.5 1% K M55342K12B25D5R Rsl Vishay
22P7419
Rcwpm-0603 25.5 1% K M55342K12B25D5R Rsl Vishay 22P7419
RCWPM-0603 25.5 1% K M55342K12B25D5R RSL

RCWPM-0603 25.5 1% K M55342K12B25D5R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7419
Product Name Rcwpm-0603 25.5 1% K M55342K12B25D5R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details