Vishay Intertechnology, Inc. RES 25 OHM 1/10W 1% 0603 M55342K12B25D0RWSV

Description
RES 25ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 25ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1/10W 1% 0603 - M55342K12B25D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1/10W 1% 0603
M55342K12B25D0RWSV
RES 25 OHM 1/10W 1% 0603 M55342K12B25D0RWSV
RES 25ohm 1/10W 1% 0603

RES 25ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B25D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B25D0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B25D0RWSV-ND
25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B25D0RWSV 764-M55342K12B25D0RWSV-ND
Product Name RES 25 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details