Vishay Precision Group Rcwpm-0603 255 1% K M55342K12B255Dm Tsl Vishay M55342K12B255DMWL

Description
RCWPM-0603 255 1% K M55342K12B255DM TSL
Description
RCWPM-0603 255 1% K M55342K12B255DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 255 1% K M55342K12B255Dm Tsl Vishay - 22P7426 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 255 1% K M55342K12B255Dm Tsl Vishay
22P7426
Rcwpm-0603 255 1% K M55342K12B255Dm Tsl Vishay 22P7426
RCWPM-0603 255 1% K M55342K12B255DM TSL

RCWPM-0603 255 1% K M55342K12B255DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7426
Product Name Rcwpm-0603 255 1% K M55342K12B255Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details