Vishay Intertechnology, Inc. Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray M55342K12B243ETWBT

Description
Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray - M55342K12B243ETWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
M55342K12B243ETWBT
Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray M55342K12B243ETWBT
Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray

Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B243ETWBT
Product Name Res Thick Film 0603 243K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details