Vishay Precision Group Rcwpm-0603 240 5% K M55342K12B240Jr Rsl Vishay M55342K12B240JRUL

Description
RCWPM-0603 240 5% K M55342K12B240JR RSL
Description
RCWPM-0603 240 5% K M55342K12B240JR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 240 5% K M55342K12B240Jr Rsl Vishay - 22P7400 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 240 5% K M55342K12B240Jr Rsl Vishay
22P7400
Rcwpm-0603 240 5% K M55342K12B240Jr Rsl Vishay 22P7400
RCWPM-0603 240 5% K M55342K12B240JR RSL

RCWPM-0603 240 5% K M55342K12B240JR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7400
Product Name Rcwpm-0603 240 5% K M55342K12B240Jr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details