Vishay Precision Group Rcwpm-0603 23.7 1% K M55342K12B23D7R Rsl Vishay M55342K12B23D7RUL

Description
RCWPM-0603 23.7 1% K M55342K12B23D7R RSL
Description
RCWPM-0603 23.7 1% K M55342K12B23D7R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 23.7 1% K M55342K12B23D7R Rsl Vishay - 22P7338 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 23.7 1% K M55342K12B23D7R Rsl Vishay
22P7338
Rcwpm-0603 23.7 1% K M55342K12B23D7R Rsl Vishay 22P7338
RCWPM-0603 23.7 1% K M55342K12B23D7R RSL

RCWPM-0603 23.7 1% K M55342K12B23D7R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7338
Product Name Rcwpm-0603 23.7 1% K M55342K12B23D7R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details