Vishay Precision Group Rcwpm-0603 237 1% K M55342K12B237Ds Tsl Vishay M55342K12B237DSWL

Description
RCWPM-0603 237 1% K M55342K12B237DS TSL
Description
RCWPM-0603 237 1% K M55342K12B237DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 237 1% K M55342K12B237Ds Tsl Vishay - 22P7359 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 237 1% K M55342K12B237Ds Tsl Vishay
22P7359
Rcwpm-0603 237 1% K M55342K12B237Ds Tsl Vishay 22P7359
RCWPM-0603 237 1% K M55342K12B237DS TSL

RCWPM-0603 237 1% K M55342K12B237DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7359
Product Name Rcwpm-0603 237 1% K M55342K12B237Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details