Vishay Precision Group Rcwpm-0603 22K 2% K M55342K12B22H0R Tsl Vishay M55342K12B22H0RWL

Description
RCWPM-0603 22K 2% K M55342K12B22H0R TSL
Description
RCWPM-0603 22K 2% K M55342K12B22H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 22K 2% K M55342K12B22H0R Tsl Vishay - 22P7299 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 22K 2% K M55342K12B22H0R Tsl Vishay
22P7299
Rcwpm-0603 22K 2% K M55342K12B22H0R Tsl Vishay 22P7299
RCWPM-0603 22K 2% K M55342K12B22H0R TSL

RCWPM-0603 22K 2% K M55342K12B22H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7299
Product Name Rcwpm-0603 22K 2% K M55342K12B22H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details