Vishay Intertechnology, Inc. Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B22E1RWB

Description
Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B22E1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B22E1RWB
Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B22E1RWB
Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B22E1RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B22E1RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B22E1RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B22E1RWB 541-M55342K12B22E1RWB-ND
Product Name Res Thick Film 0603 22.1K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details