Vishay Precision Group Rcwpm-0603 20K 2% K M55342K12B20H0R Rsl Vishay M55342K12B20H0RUL

Description
RCWPM-0603 20K 2% K M55342K12B20H0R RSL
Description
RCWPM-0603 20K 2% K M55342K12B20H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 20K 2% K M55342K12B20H0R Rsl Vishay - 22P7214 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 20K 2% K M55342K12B20H0R Rsl Vishay
22P7214
Rcwpm-0603 20K 2% K M55342K12B20H0R Rsl Vishay 22P7214
RCWPM-0603 20K 2% K M55342K12B20H0R RSL

RCWPM-0603 20K 2% K M55342K12B20H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7214
Product Name Rcwpm-0603 20K 2% K M55342K12B20H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details