Vishay Intertechnology, Inc. Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B20E0MS3

Description
Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R - M55342K12B20E0MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
M55342K12B20E0MS3
Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B20E0MS3
Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B20E0MS3
Product Name Res Thick Film 0603 20K Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers