Vishay Precision Group Rcwpm-0603 1.8K 2% K M55342K12B1H80R Rsl Vishay M55342K12B1H80RUL

Description
RCWPM-0603 1.8K 2% K M55342K12B1H80R RSL
Description
RCWPM-0603 1.8K 2% K M55342K12B1H80R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 1.8K 2% K M55342K12B1H80R Rsl Vishay - 22P6531 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1.8K 2% K M55342K12B1H80R Rsl Vishay
22P6531
Rcwpm-0603 1.8K 2% K M55342K12B1H80R Rsl Vishay 22P6531
RCWPM-0603 1.8K 2% K M55342K12B1H80R RSL

RCWPM-0603 1.8K 2% K M55342K12B1H80R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6531
Product Name Rcwpm-0603 1.8K 2% K M55342K12B1H80R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details