Vishay Precision Group Rcwpm-0603 1K 2% K M55342K12B1H00R Rsl Vishay M55342K12B1H00RUL

Description
RCWPM-0603 1K 2% K M55342K12B1H00R RSL
Description
RCWPM-0603 1K 2% K M55342K12B1H00R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 1K 2% K M55342K12B1H00R Rsl Vishay - 22P6515 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1K 2% K M55342K12B1H00R Rsl Vishay
22P6515
Rcwpm-0603 1K 2% K M55342K12B1H00R Rsl Vishay 22P6515
RCWPM-0603 1K 2% K M55342K12B1H00R RSL

RCWPM-0603 1K 2% K M55342K12B1H00R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6515
Product Name Rcwpm-0603 1K 2% K M55342K12B1H00R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details