Vishay Intertechnology, Inc. Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K12B1F00RWB

Description
Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B1F00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B1F00RWB
Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K12B1F00RWB
Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B1F00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B1F00RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B1F00RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B1F00RWB 541-M55342K12B1F00RWB-ND
Product Name Res Thin Film 0603 1M Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details