Vishay Precision Group Rcwpm-0603 1.96K 1% K M55342K12B1E96R Rs Vishay M55342K12B1E96RUL

Description
RCWPM-0603 1.96K 1% K M55342K12B1E96R RS
Description
RCWPM-0603 1.96K 1% K M55342K12B1E96R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 1.96K 1% K M55342K12B1E96R Rs Vishay - 22P6506 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1.96K 1% K M55342K12B1E96R Rs Vishay
22P6506
Rcwpm-0603 1.96K 1% K M55342K12B1E96R Rs Vishay 22P6506
RCWPM-0603 1.96K 1% K M55342K12B1E96R RS

RCWPM-0603 1.96K 1% K M55342K12B1E96R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6506
Product Name Rcwpm-0603 1.96K 1% K M55342K12B1E96R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details