Vishay Precision Group Rcwpm-0603 1.96K 1% K M55342K12B1E96M Ts Vishay M55342K12B1E96MWL

Description
RCWPM-0603 1.96K 1% K M55342K12B1E96M TS
Description
RCWPM-0603 1.96K 1% K M55342K12B1E96M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 1.96K 1% K M55342K12B1E96M Ts Vishay - 22P6503 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1.96K 1% K M55342K12B1E96M Ts Vishay
22P6503
Rcwpm-0603 1.96K 1% K M55342K12B1E96M Ts Vishay 22P6503
RCWPM-0603 1.96K 1% K M55342K12B1E96M TS

RCWPM-0603 1.96K 1% K M55342K12B1E96M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6503
Product Name Rcwpm-0603 1.96K 1% K M55342K12B1E96M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details