Vishay Precision Group Rcwpm-0603 1.65K 1% K M55342K12B1E65M Ts Vishay M55342K12B1E65MWL

Description
RCWPM-0603 1.65K 1% K M55342K12B1E65M TS
Description
RCWPM-0603 1.65K 1% K M55342K12B1E65M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 1.65K 1% K M55342K12B1E65M Ts Vishay - 22P6478 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1.65K 1% K M55342K12B1E65M Ts Vishay
22P6478
Rcwpm-0603 1.65K 1% K M55342K12B1E65M Ts Vishay 22P6478
RCWPM-0603 1.65K 1% K M55342K12B1E65M TS

RCWPM-0603 1.65K 1% K M55342K12B1E65M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6478
Product Name Rcwpm-0603 1.65K 1% K M55342K12B1E65M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details