Vishay Precision Group Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B1E50RS3

Description
Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B1E50RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B1E50RS3
Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B1E50RS3
Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-0603 1.5K 1% K M55342K12B1E50R S84 Vishay - 59T4329 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1.5K 1% K M55342K12B1E50R S84 Vishay
59T4329
Rcwpm-0603 1.5K 1% K M55342K12B1E50R S84 Vishay 59T4329
RCWPM-0603 1.5K 1% K M55342K12B1E50R S84

RCWPM-0603 1.5K 1% K M55342K12B1E50R S84

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K12B1E50RS3 59T4329
Product Name Res Thick Film 0603 1.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-0603 1.5K 1% K M55342K12B1E50R S84 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details