Vishay Precision Group Rcwpm-0603 1.47K 1% K M55342K12B1E47R Rs Vishay M55342K12B1E47RUL

Description
RCWPM-0603 1.47K 1% K M55342K12B1E47R RS
Description
RCWPM-0603 1.47K 1% K M55342K12B1E47R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 1.47K 1% K M55342K12B1E47R Rs Vishay - 22P6457 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 1.47K 1% K M55342K12B1E47R Rs Vishay
22P6457
Rcwpm-0603 1.47K 1% K M55342K12B1E47R Rs Vishay 22P6457
RCWPM-0603 1.47K 1% K M55342K12B1E47R RS

RCWPM-0603 1.47K 1% K M55342K12B1E47R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6457
Product Name Rcwpm-0603 1.47K 1% K M55342K12B1E47R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details