Vishay Intertechnology, Inc. RES 1.37K OHM 1/10W 1% 0603 M55342K12B1E37PBSV

Description
RES 1.37Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 1.37Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/10W 1% 0603 - M55342K12B1E37PBSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/10W 1% 0603
M55342K12B1E37PBSV
RES 1.37K OHM 1/10W 1% 0603 M55342K12B1E37PBSV
RES 1.37Kohm 1/10W 1% 0603

RES 1.37Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B1E37PBSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B1E37PBSV-ND
Chip Resistor - Surface Mount 764-M55342K12B1E37PBSV-ND
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B1E37PBSV 764-M55342K12B1E37PBSV-ND
Product Name RES 1.37K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers