Vishay Intertechnology, Inc. RES 1.96K OHM 1/10W 0.1% 0603 M55342K12B1B96RWS

Description
RES 1.96Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.96Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/10W 0.1% 0603 - M55342K12B1B96RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/10W 0.1% 0603
M55342K12B1B96RWS
RES 1.96K OHM 1/10W 0.1% 0603 M55342K12B1B96RWS
RES 1.96Kohm 1/10W 0.1% 0603

RES 1.96Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B1B96RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B1B96RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B1B96RWS-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B1B96RWS 764-M55342K12B1B96RWS-ND
Product Name RES 1.96K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers