Vishay Intertechnology, Inc. RES 1.14K OHM 1/10W 0.1% 0603 M55342K12B1B14RT0

Description
RES 1.14Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.14Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.14K OHM 1/10W 0.1% 0603 - M55342K12B1B14RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14K OHM 1/10W 0.1% 0603
M55342K12B1B14RT0
RES 1.14K OHM 1/10W 0.1% 0603 M55342K12B1B14RT0
RES 1.14Kohm 1/10W 0.1% 0603

RES 1.14Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B1B14RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B1B14RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K12B1B14RT0TR-ND
1.14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K12B1B14RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K12B1B14RT0
Chip Resistor - Surface Mount M55342K12B1B14RT0
RES SMD 1.14KOHM 0.1% 1/10W 0603

RES SMD 1.14KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K12B1B14RT0 764-M55342K12B1B14RT0TR-ND M55342K12B1B14RT0
Product Name RES 1.14K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1140 ohms 1140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details