Vishay Precision Group Rcwpm-0603 19.1K 1% K M55342K12B19E1R Rs Vishay M55342K12B19E1RUL

Description
RCWPM-0603 19.1K 1% K M55342K12B19E1R RS
Description
RCWPM-0603 19.1K 1% K M55342K12B19E1R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 19.1K 1% K M55342K12B19E1R Rs Vishay - 22P7073 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 19.1K 1% K M55342K12B19E1R Rs Vishay
22P7073
Rcwpm-0603 19.1K 1% K M55342K12B19E1R Rs Vishay 22P7073
RCWPM-0603 19.1K 1% K M55342K12B19E1R RS

RCWPM-0603 19.1K 1% K M55342K12B19E1R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7073
Product Name Rcwpm-0603 19.1K 1% K M55342K12B19E1R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details