Vishay Precision Group Rcwpm-0603 15K 2% K M55342K12B15H0R Rsl Vishay M55342K12B15H0RUL

Description
RCWPM-0603 15K 2% K M55342K12B15H0R RSL
Description
RCWPM-0603 15K 2% K M55342K12B15H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 15K 2% K M55342K12B15H0R Rsl Vishay - 22P6895 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 15K 2% K M55342K12B15H0R Rsl Vishay
22P6895
Rcwpm-0603 15K 2% K M55342K12B15H0R Rsl Vishay 22P6895
RCWPM-0603 15K 2% K M55342K12B15H0R RSL

RCWPM-0603 15K 2% K M55342K12B15H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6895
Product Name Rcwpm-0603 15K 2% K M55342K12B15H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details