Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B15E0RS2

Description
RCWPM-0603 15K 1% K M55342K12B15
Request a Quote Datasheet
Description
RCWPM-0603 15K 1% K M55342K12B15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K12B15E0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B15E0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B15E0RS2TR-ND
RCWPM-0603 15K 1% K M55342K12B15

RCWPM-0603 15K 1% K M55342K12B15

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B15E0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B15E0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B15E0RS2CT-ND
RCWPM-0603 15K 1% K M55342K12B15

RCWPM-0603 15K 1% K M55342K12B15

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B15E0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B15E0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B15E0RS2DKR-ND
RCWPM-0603 15K 1% K M55342K12B15

RCWPM-0603 15K 1% K M55342K12B15

Buy Now Datasheet
Res Thick Film 0603 15K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B15E0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 15K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B15E0RS2
Res Thick Film 0603 15K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B15E0RS2
Res Thick Film 0603 15K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 15K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K12B15E0RS2TR-ND M55342K12B15E0RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 15K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers