Vishay Precision Group Rcwpm-0603 150 5% K M55342K12B150Jr Tsl Vishay M55342K12B150JRWL

Description
RCWPM-0603 150 5% K M55342K12B150JR TSL
Description
RCWPM-0603 150 5% K M55342K12B150JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 150 5% K M55342K12B150Jr Tsl Vishay - 22P6925 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 150 5% K M55342K12B150Jr Tsl Vishay
22P6925
Rcwpm-0603 150 5% K M55342K12B150Jr Tsl Vishay 22P6925
RCWPM-0603 150 5% K M55342K12B150JR TSL

RCWPM-0603 150 5% K M55342K12B150JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6925
Product Name Rcwpm-0603 150 5% K M55342K12B150Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers