Vishay Precision Group Rcwpm-0603 140K 1% K M55342K12B140Er Rsl Vishay M55342K12B140ERUL

Description
RCWPM-0603 140K 1% K M55342K12B140ER RSL
Description
RCWPM-0603 140K 1% K M55342K12B140ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 140K 1% K M55342K12B140Er Rsl Vishay - 22P6855 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 140K 1% K M55342K12B140Er Rsl Vishay
22P6855
Rcwpm-0603 140K 1% K M55342K12B140Er Rsl Vishay 22P6855
RCWPM-0603 140K 1% K M55342K12B140ER RSL

RCWPM-0603 140K 1% K M55342K12B140ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6855
Product Name Rcwpm-0603 140K 1% K M55342K12B140Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details