Vishay Intertechnology, Inc. Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray M55342K12B12E7TWBT

Description
Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray - M55342K12B12E7TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
M55342K12B12E7TWBT
Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray M55342K12B12E7TWBT
Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray

Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B12E7TWBT
Product Name Res Thick Film 0603 12.7K Ohm 1% 7/100W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers