Vishay Precision Group Rcwpm-0603 12.1 1% K M55342K12B12D1R Rsl Vishay M55342K12B12D1RUL

Description
RCWPM-0603 12.1 1% K M55342K12B12D1R RSL
Description
RCWPM-0603 12.1 1% K M55342K12B12D1R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 12.1 1% K M55342K12B12D1R Rsl Vishay - 22P6729 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 12.1 1% K M55342K12B12D1R Rsl Vishay
22P6729
Rcwpm-0603 12.1 1% K M55342K12B12D1R Rsl Vishay 22P6729
RCWPM-0603 12.1 1% K M55342K12B12D1R RSL

RCWPM-0603 12.1 1% K M55342K12B12D1R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6729
Product Name Rcwpm-0603 12.1 1% K M55342K12B12D1R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details