Vishay Intertechnology, Inc. RES 124 OHM 1/10W 1% 0603 M55342K12B124DRWSV

Description
RES 124ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 124ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/10W 1% 0603 - M55342K12B124DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 1% 0603
M55342K12B124DRWSV
RES 124 OHM 1/10W 1% 0603 M55342K12B124DRWSV
RES 124ohm 1/10W 1% 0603

RES 124ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B124DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B124DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B124DRWSV-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342K 100Ppm 0603 124 1% R Ws Vishay - 19P7442 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 0603 124 1% R Ws Vishay
19P7442
M55342K 100Ppm 0603 124 1% R Ws Vishay 19P7442
M55342K 100PPM 0603 124 1% R WS

M55342K 100PPM 0603 124 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K12B124DRWSV 764-M55342K12B124DRWSV-ND 19P7442
Product Name RES 124 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount M55342K 100Ppm 0603 124 1% R Ws Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details