Vishay Precision Group Rcwpm-0603 11K 1% K M55342K12B11E0M Rsl Vishay M55342K12B11E0MUL

Description
RCWPM-0603 11K 1% K M55342K12B11E0M RSL
Description
RCWPM-0603 11K 1% K M55342K12B11E0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 11K 1% K M55342K12B11E0M Rsl Vishay - 22P6674 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 11K 1% K M55342K12B11E0M Rsl Vishay
22P6674
Rcwpm-0603 11K 1% K M55342K12B11E0M Rsl Vishay 22P6674
RCWPM-0603 11K 1% K M55342K12B11E0M RSL

RCWPM-0603 11K 1% K M55342K12B11E0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6674
Product Name Rcwpm-0603 11K 1% K M55342K12B11E0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details