Vishay Precision Group Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B118ERS2

Description
Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B118ERS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B118ERS2
Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B118ERS2
Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-0603 118K 1% K M55342K12B118Er S83 Vishay - 59P3373 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 118K 1% K M55342K12B118Er S83 Vishay
59P3373
Rcwpm-0603 118K 1% K M55342K12B118Er S83 Vishay 59P3373
RCWPM-0603 118K 1% K M55342K12B118ER S83

RCWPM-0603 118K 1% K M55342K12B118ER S83

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K12B118ERS2 59P3373
Product Name Res Thick Film 0603 118K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-0603 118K 1% K M55342K12B118Er S83 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details