Vishay Precision Group Rcwpm-0603 113K 1% K M55342K12B113Er Tsl Vishay M55342K12B113ERWL

Description
RCWPM-0603 113K 1% K M55342K12B113ER TSL
Description
RCWPM-0603 113K 1% K M55342K12B113ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 113K 1% K M55342K12B113Er Tsl Vishay - 22P6717 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 113K 1% K M55342K12B113Er Tsl Vishay
22P6717
Rcwpm-0603 113K 1% K M55342K12B113Er Tsl Vishay 22P6717
RCWPM-0603 113K 1% K M55342K12B113ER TSL

RCWPM-0603 113K 1% K M55342K12B113ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6717
Product Name Rcwpm-0603 113K 1% K M55342K12B113Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details