Vishay Precision Group Rcwpm-0603 110 5% K M55342K12B110Jm Rsl Vishay M55342K12B110JMUL

Description
RCWPM-0603 110 5% K M55342K12B110JM RSL
Description
RCWPM-0603 110 5% K M55342K12B110JM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 110 5% K M55342K12B110Jm Rsl Vishay - 22P6706 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 110 5% K M55342K12B110Jm Rsl Vishay
22P6706
Rcwpm-0603 110 5% K M55342K12B110Jm Rsl Vishay 22P6706
RCWPM-0603 110 5% K M55342K12B110JM RSL

RCWPM-0603 110 5% K M55342K12B110JM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6706
Product Name Rcwpm-0603 110 5% K M55342K12B110Jm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details