Vishay Intertechnology, Inc. Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B110JMS6

Description
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R - M55342K12B110JMS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
M55342K12B110JMS6
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B110JMS6
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B110JMS6
Product Name Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details