Vishay Precision Group Rcwpm-0603 10.5K 1% K M55342K12B10E5M Rs Vishay M55342K12B10E5MUL

Description
RCWPM-0603 10.5K 1% K M55342K12B10E5M RS
Description
RCWPM-0603 10.5K 1% K M55342K12B10E5M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 10.5K 1% K M55342K12B10E5M Rs Vishay - 22P6590 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 10.5K 1% K M55342K12B10E5M Rs Vishay
22P6590
Rcwpm-0603 10.5K 1% K M55342K12B10E5M Rs Vishay 22P6590
RCWPM-0603 10.5K 1% K M55342K12B10E5M RS

RCWPM-0603 10.5K 1% K M55342K12B10E5M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6590
Product Name Rcwpm-0603 10.5K 1% K M55342K12B10E5M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details