Vishay Intertechnology, Inc. Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B10D0RWB

Description
Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B10D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B10D0RWB
Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B10D0RWB
Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B10D0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B10D0RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B10D0RWB-ND
RCWPM-0603 10 1% K M55342K12B10D

RCWPM-0603 10 1% K M55342K12B10D

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B10D0RWB 541-M55342K12B10D0RWB-ND
Product Name Res Thick Film 0603 10 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers